ISO 13106

Plastics - Blow-moulded polypropylene containers for packaging of liquid foodstuffs

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2014
Status: active
Page Count: 24
ICS Code (Other rubber and plastics products): 83.140.99
ICS Code (Barrels. Drums. Canisters): 55.140
scope:

This International Standard provides the requirements of polypropylene resins intended for use in blowmoulded, round containers with capacities up to, and including two litres intended for the packaging of liquids for human consumption. This International Standard also provides tolerances on mass, dimensions, methods of sampling, testing, and performance requirements.

NOTE It is not to be implied that polypropylene resins are the only polymers suitable for these applications, as many other polymers, including PE-HD, PET, etc. are also suitable.

Document History

ISO 13106
May 15, 2014
Plastics - Blow-moulded polypropylene containers for packaging of liquid foodstuffs
This International Standard provides the requirements of polypropylene resins intended for use in blowmoulded, round containers with capacities up to, and including two litres intended for the...

References

Advertisement