ISO 15114

Fibre-reinforced plastic composites - Determination of the mode II fracture resistance for unidirectionally reinforced materials using the calibrated end-loaded split (C-ELS) test and an effective crack length approach

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2014
Status: active
Page Count: 26
ICS Code (Reinforced plastics): 83.120
scope:

This International Standard specifies a method for the determination of mode II shear load delamination resistance. GIIC, (critical energy release rate), of unidirectional fibre-reinforced plastic composites using the calibrated end-loaded split (C-ELS) test.

It is applicable to carbon-fibre and glass-fibre reinforced thermosets and thermoplastics.

The scope is not necessarily limited to these fibres and lay-ups, but for laminates with other types of fibres or lay-ups, no recommendations for specimen dimensions and fibre volume content are currently available.

Document History

ISO 15114
May 15, 2014
Fibre-reinforced plastic composites - Determination of the mode II fracture resistance for unidirectionally reinforced materials using the calibrated end-loaded split (C-ELS) test and an effective crack length approach
This International Standard specifies a method for the determination of mode II shear load delamination resistance. GIIC, (critical energy release rate), of unidirectional fibre-reinforced plastic...

References

Advertisement