JSA - JIS Z 3315
Solid wires for MAG and MIG welding of atmospheric corrosion resisting steel
| Organization: | JSA |
| Publication Date: | 21 March 2012 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This Standard specifies solid wires for MAG and MIG welding of atmospheric corrosion resisting steel (hereafter referred to as "wires").
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 14341: 2010 Welding consumables-Wire electrodes and weld
deposits for gas shielded metal arc welding of non alloy and fine
grain steelsClassification
ISO 16834: 2006 Welding consumables-Wire electrodes, wires,
rods and deposits for gas-shielded arc welding of high strength
steel-Classification
The symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History