DSF/IEC 60839-5-3 Ed. 1 - 79/464/CCDV
Alarm and electronic security systems - Part 5-3: Alarm transmission systems - Requirements for Receiving Centre Transceiver (RCT)
| Organization: | DS |
| Status: | pending |
| Page Count: | 28 |
scope:
This International Standard specifies the minimum equipment requirements for the performance, reliability, resilience, security and safety characteristics of the receiving centre transceiver (RCT) installed in ARC and used in alarm transmission systems. The alarm transmission system requirements and classifications are defined within IEC 60839-5-1. Different types of alarm systems may in addition to alarm messages also send other types of messages, e.g. fault messages and status messages. These messages are also considered to be alarm messages. The term alarm message is used in this broad sense throughout the document. Where application specific standards exist, the RCT should comply with relevant standards called up by that application.
Document History