DS/IEC 874-4

Connectors for optical fibres and cables - Part 4: Sectional specification - Fibre optic connector type CF04

inactive, Most Current
Organization: DS
Publication Date: 3 December 1991
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The standard provides information and rules for the preparation of detail specifications for single way optical fibre connector set, with a screw thread coupling, for fibres of not less than 125 Um nominal cladding diameters, and covering a number of methods of manufacture. CF04 defines a fibre optic connector with a 7/16-28-UNS thread based upon the electrical TNC connector. The specification prescribes interface dimensions for such connectors together with gauging...

Document History

DS/IEC 874-4
December 3, 1991
Connectors for optical fibres and cables - Part 4: Sectional specification - Fibre optic connector type CF04
The standard provides information and rules for the preparation of detail specifications for single way optical fibre connector set, with a screw thread coupling, for fibres of not less than 125 Um...
Advertisement