MODUK - DEF STAN 59-62: 90/046
Integrated Circuit
| Organization: | MODUK |
| Publication Date: | 1 January 1969 |
| Status: | active |
| Page Count: | 2 |
scope:
CONCISE DETAILS
This specification is in accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:-
DTL circuit having TWO identical multiple circuits. Each circuit has TWO INVERTERS whose OUTPUTS are connected to a BISTABLE SEQUENTIAL CIRCUIT. Both BISTABLE circuits have CLOCK INPUTS connected to a common terminal and CLEAR INPUTS connected to a common terminal.
The circuit is in a Ceramic FLATPACT encapsulation and is designed to operate over the positive supply voltage range 4.75V to 5.25V and over the ambient temperature range 0°C to 75°C.
Document History