IEC 61169-45

Radio-frequency connectors – Part 45: Sectional specification for SQMA series quick lock RF coaxial connectors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2014
Status: active
Page Count: 54
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SQMA quick lock RF coaxial connectors.

The connectors are normally used with 50 Ω in microwave, telecommunication, wireless and other fields, connecting with RF cables or micro-strips. The operating frequency limit is up to 18 GHz.

It describes the interface dimensions for general purpose connectors grade 2 and standard test connectors - grade 0 with gauging information and the mandatory tests selected from IEC 61169-1, applicable to all detail specifications relative to type SQMA connectors.

This specification indicates the recommended performance characteristics to be considered when writing a DS and covers all tests schedules and inspection requirements for assessment levels M and H.

Document History

IEC 61169-45
May 1, 2014
Radio-frequency connectors – Part 45: Sectional specification for SQMA series quick lock RF coaxial connectors
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SQMA quick lock RF coaxial connectors. The...

References

Advertisement