ETSI - TS 102 869-3

Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Decentralized Environmental Notification Messages (DENM); Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)

inactive
Organization: ETSI
Publication Date: 1 May 2014
Status: inactive
Page Count: 23
scope:

The present document contains the Abstract Test Suite (ATS) for Decentralized Environmental Notification Basic Service (DENM) as defined in EN 302 637-3 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5].

The objective of the present document is to provide a basis for conformance tests for Decentralized Environmental Notification Basic Service (DENM) equipment giving a high probability of interoperability between different manufacturers' equipment.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [2] and ISO/IEC 9646-2 [3]) as well as the ETSI rules for conformance testing (ETS 300 406 [6]) are used as a basis for the test methodology.

Document History

April 1, 2020
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Decentralized Environmental Notification Basic Service (DEN); Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for Decentralized Environmental Notification Basic Service (DEN) as defined in ETSI EN 302 637-3 [1] in compliance with the relevant...
March 1, 2017
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Decentralized Environmental Notification Basic Service (DEN); Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for Decentralized Environmental Notification Basic Service (DEN) as defined in ETSI EN 302 637-3 [1] in compliance with the relevant...
July 1, 2015
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Decentralized Environmental Notification Basic Service (DEN); Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for Decentralized Environmental Notification Basic Service (DEN) as defined in ETSI EN 302 637-3 [1] in compliance with the relevant...
TS 102 869-3
May 1, 2014
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Decentralized Environmental Notification Messages (DENM); Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for Decentralized Environmental Notification Basic Service (DENM) as defined in EN 302 637-3 [1] in compliance with the relevant...
August 1, 2013
Intelligent Transport Systems (ITS); Testing; Conformance test specification for Decentralized Environmental Notification Messages (DENM); Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for Decentralized Environmental Notification Basic Service (DENM) as defined in EN 302 637-3 [1] in compliance with the relevant...
March 1, 2011
Intelligent Transport Systems (ITS); Testing; Conformance test specification for Decentralized Environmental Notification Messages (DENM); Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for Decentralized Environmental Notification Basic Service (DENM) as defined in TS 102 637-3 [1] in compliance with the relevant...

References

Advertisement