SNV - SN EN 12184

Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods

inactive
Organization: SNV
Publication Date: 1 May 2014
Status: inactive
Page Count: 62
ICS Code (Aids and adaptation for moving): 11.180.10

Document History

September 1, 2022
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This document specifies requirements and test methods for electrically powered wheelchairs, with a maximum speed not exceeding 20 km/h, intended to carry one person of mass not less than 25 kg and...
SN EN 12184
May 1, 2014
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
A description is not available for this item.
March 1, 2010
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person of mass not greater than...
Advertisement