DS/ISO 17215-4
Road vehicles - Video communication interface for cameras (VCIC) - Part 4: Implementation of communication requirements
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 20 May 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
scope:
ISO 17215-4:2014 specifies the communication requirements for video camera interfaces. It is concerned mainly with layers 1 through 4 of the ISO/OSI basic reference model. These layers are the physical layer, the link layer, the network layer, and the transport layer. The general terminology defined in ISO 17215-1 is also used in ISO 17215-4:2014.
Document History
DS/ISO 17215-4
May 20, 2014
Road vehicles - Video communication interface for cameras (VCIC) - Part 4: Implementation of communication requirements
ISO 17215-4:2014 specifies the communication requirements for video camera interfaces. It is concerned mainly with layers 1 through 4 of the ISO/OSI basic reference model. These layers are the...