DSF/ISO/IEC DTR 13066-4
Information Technology - Interoperability with Assistive Technology (AT) - Linux/UNIX graphical environments accessibility API
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 32 |
| ICS Code (IT terminal and other peripheral equipment): | 35.180 |
| ICS Code (Other standards related to aids for disabled and handicapped people): | 11.180.99 |
scope:
This part of ISO/IEC 13066 provides an overview to the structure and terminology of the Linux / UNIX graphical environments accessibility API It will provide: A description of the overall architecture and terminology of the API; Further introductory explanations regarding the content and use of the API beyond those found in Annex A of ISO/IEC 13066-1;
Document History
DSF/ISO/IEC DTR 13066-4
Information Technology - Interoperability with Assistive Technology (AT) - Linux/UNIX graphical environments accessibility API
This part of ISO/IEC 13066 provides an overview to the structure and terminology of the Linux / UNIX graphical environments accessibility API It will provide: A description of the overall...