DSF/prEN 1918-2
Gas infrastructure - Underground gas storage - Part 2: Functional requirements for storage in oil and gas fields
| Organization: | DS |
| Status: | pending |
| Page Count: | 31 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
This standard covers the functional recommendations for design, construction, testing, commissioning, operation, maintenance and abandonment of underground gas storage facilities in oil and gas fields up to and including the wellhead. It specifies practices which are safe and environmentally acceptable. The necessary surface facilities for underground gas storage are described in prEN 1918-5. In this context "gas" is any hydrocarbon fuel which is in a gaseous state at a temperature of 15°C and under a pressure of 1 bar. This includes natural gas (also called CNG) and LPG.
Document History