DSF/DS/EN 13200-5 DK NA

Spectator facilities - Part 5: Telescopic stands

inactive
Organization: DS
Status: inactive
Page Count: 5
ICS Code (Sports facilities): 97.220.10
scope:

This national Annex (NA) is the first Danish NA to EN 13200-5. This NA enters into force on 2014-07-01. During the transition period up to and including 2014-12-31, application of this NA is not mandatory. This NA lays down the conditions for the implementation in Denmark of DS/EN 13200-5 for tem-porary constructions in conformity with the Danish Building Act or the building legislation. Other parties can put this NA into effect by referring thereto. This NA includes the paragraphs, for which it has been necessary to take national choices to secure conformity with the Danish regulations for construction and the Danish chosen level of security. Furthermore complementary (non-contradictory) information is given which may assist the user of the standard. The numbering refers to the clauses of the standard where national choices are made and/or com-plementary information is given.

Document History

September 12, 2014
National Annex to EN 13200-5 Spectator facilities - Part 5: Telescopic stands
A description is not available for this item.
November 3, 2006
Spectator facilities - Part 5: Telescopic stands
This European standard specifies product characteristics for telescopic stands at permanent or temporary entertainment venues including sports stadiums, sport halls and indoor and outdoor facilities....
DSF/DS/EN 13200-5 DK NA
Spectator facilities - Part 5: Telescopic stands
This national Annex (NA) is the first Danish NA to EN 13200-5. This NA enters into force on 2014-07-01. During the transition period up to and including 2014-12-31, application of this NA is not...
Advertisement