DSF/ISO/FDIS 10161-1

Information and documentation -- Open Systems Interconnection -- Interlibrary Loan Application Protocol Specification - Protocol specification

pending
Organization: DS
Status: pending
Page Count: 135
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

This part of ISO 10161 defines the protocol for an ILL application-service-element (ASE). It specifies the behaviour which must be exhibited by a system in order to take part in the provision of the ISO interlibrary loan service. It provides a formal statement of the rules of behaviour of each of the two or more entities participating in an ILL transaction. It specifies: a) the actions to be taken on receiving request service primitives issued by an ILL service-user; b) the actions to be taken on receiving application-protocol-data-units (APDUs); c) the actions to be taken as a result of events within the local system. It provides a specification (in Clause 9) of the abstract syntax required to convey the ILL Protocol APDUs. It states the conformance requirements to be met by implementors of this protocol (in Clause 10). The scope of the ILL Protocol is restricted to the interconnection of systems; it does not specify or restrict the possible implementation of interfaces within a computer system. Computer systems can range from stand-alone workstations to mainframes.

Document History

January 23, 2003
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Protocol Specification - Part 1: Protocol specification - Amendment 2: Addition of annex I acknowledging the National Library of Canada as the Maintenance Agency and Registration Authority
This part of ISO 10161 defines the protocol for an ILL application-service-element (ASE). It specifies the behaviour which must be exhibited by a system in order to take part in the provision of the...
January 8, 2003
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Protocol Specification - Part 1: Protocol specification - Amendment 1: Support for Use of Object Identifier in "identifier" Parameter of the Extension Data
This part of ISO 10161 defines the protocol for an ILL application-service-element (ASE). it specifies the behaviour which must be exhibited by a system in order to take part in the provision of the...
September 1, 1997
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Protocol Specification - Part 1: Protocol specification
This part of ISO 10161 defines the protocol for an ILL application-service-element (ASE). it specifies the behaviour which must be exhibited by a system in order to take part in the provision of the...
October 20, 1993
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Protocol Specification - Part 1: Protocol specification
The standard defines the protocol procedures for an ILL application-service-element (ASE). It specifies the behaviour which must be exhibited by a system in order to take part in the provision of the...
DSF/ISO/FDIS 10161-1
Information and documentation -- Open Systems Interconnection -- Interlibrary Loan Application Protocol Specification - Protocol specification
This part of ISO 10161 defines the protocol for an ILL application-service-element (ASE). It specifies the behaviour which must be exhibited by a system in order to take part in the provision of the...
Advertisement