DSF/FprEN 61970-452
Energy Management System Application Program Interface (EMS-API) - Part 452: CIM static transmission network model profiles
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 135 |
scope:
This standard, IEC 61970-452, is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between control centers and/or control center components.
Document History
November 20, 2017
Energy management system application program interface (EMS-API) – Part 452: CIM static transmission network model profiles
IEC 61970-452:2017 defines the subset of classes, class attributes, and roles from the CIM necessary to execute state estimation and power flow applications. This standard is intended for two...
July 1, 2015
Energy management system application program interface (EMS-API) – Part 452: CIM model exchange specification
IEC 61970-452:2015(E) rigorously defines the subset of classes, class attributes, and roles from the CIM necessary to execute state estimation and power flow applications. These requirements are...
January 16, 2014
Energy management system application program interface (EMS-API) - Part 452: CIM Static transmission network model profiles
IEC 61970-452:2013 rigorously defines the subset of classes, class attributes, and roles from the CIM necessary to execute state estimation and power flow applications. This international standard is...
Energy management system application program interface (EMS-API) – Part 452: CIM static transmission network model profiles
This standard, IEC 61970-452, is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between...
Energy Management System Application Program Interface (EMS-API) -- Part 452: CIM static transmission network model profiles
This standard, IEC 61970-452, is a member of the Part 450 - 499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between...
Energy Management System Application Program Interface (EMS-API) -- Part 452: CIM static transmission network model profiles
This standard, IEC 61970-452, is a member of the Part 450 - 499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between...
DSF/FprEN 61970-452
Energy Management System Application Program Interface (EMS-API) - Part 452: CIM static transmission network model profiles
This standard, IEC 61970-452, is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines at an abstract level the content and exchange mechanisms used for data transmitted between...