DIN EN 13906-3
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 3: Torsion springs
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Springs): | 21.160 |
scope:
This European Standard specifies the calculation and design of cold and hot coiled cylindrical helical torsion springs with a linear characteristic, made from round wire and bar of constant diameter with values according to Table 1.
Document History
DIN EN 13906-3
June 1, 2014
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 3: Torsion springs
This European Standard specifies the calculation and design of cold and hot coiled cylindrical helical torsion springs with a linear characteristic, made from round wire and bar of constant diameter...
July 1, 2002
Cylindrical helical springs made from round wire and bar - Calculation and design - Part 3: Torsion springs
A description is not available for this item.