DIN EN 1364-4

Fire resistance tests for non-loadbearing elements - Part 4: Curtain walling - Part configuration

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2014
Status: active
Page Count: 62
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard specifies a method for determining the fire resistance of parts of curtain walling and of the perimeter seal. It examines the fire resistance to internal and external fire exposure of:

- the spandrel panel, i.e. downstand, upstand or a combination thereof, or

- the perimeter seal, or

- the fixing of the framing system (anchoring) used to attach the curtain walling to the floor element, or

- combinations thereof.

Results from tests according to this standard form the basis for classification of curtain walling type A (see 3.3 for definition).

For curtain walling type B (see 3.4 for definition) results may be used to determine fire resistance of parts of a curtain walling to increase the field of application when previously tested to EN 1364-3. For intended classification EW and for corner/faceted specimens EN 1364-3 should be used.

This European Standard does not cover double skin façades, over-cladding systems and ventilated façade systems on external walls. It does not deal with the reaction to fire behaviour of curtain walling.

This standard is intended to be read in conjunction with EN 1363-1 and EN 1363-2 as well as EN 1364-3 for curtain walling type B.

NOTE Annex A gives informative guidance on the principles of testing parts of curtain walling and the test method.

Document History

DIN EN 1364-4
May 1, 2014
Fire resistance tests for non-loadbearing elements - Part 4: Curtain walling - Part configuration
This European Standard specifies a method for determining the fire resistance of parts of curtain walling and of the perimeter seal. It examines the fire resistance to internal and external fire...
June 1, 2007
Fire resistance tests for non-loadbearing elements - Part 4: Curtain walling - Part configuration
This European Standard specifies a method for determining the fire resistance of parts of curtain walling incorporating non-fire-resistant infilling product, e.g. glazing. It examines the fire...

References

Advertisement