DIN EN 13253
Geotextiles and geotextile-related products - Characteristics required for use in erosion control works (coastal protection, bank revetments)
| Organization: | DIN |
| Publication Date: | 1 June 2014 |
| Status: | inactive |
| Page Count: | 45 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
This European Standard specifies the relevant characteristics of geotextiles and geotextile-related products used in erosion control works for preventing the migration of fine-graded material into layers of coarser material due to alternating hydraulic gradients, and the appropriate test methods to determine these characteristics.
This European Standard covers applications in coastal protection and bank revetment. This European Standard does not cover surface erosion, where the geotextile or geotextile-related product is located at the surface.
The intended use of these geotextiles or geotextile-related products is to fulfil one or more of the following functions: filtration, separation, and reinforcement. The separation function will always occur in conjunction with filtration or reinforcement, and hence will not be specified alone.
This European Standard is not applicable to geosynthetic barriers, as defined in EN ISO 10318.
This European Standard provides for the assessment and verification of constancy of performance of the product to this European Standard and for factory production control procedures.
NOTE Particular application cases may contain requirements regarding additional properties and - preferably standardised - test methods, if they are technically relevant.
This European Standard may be used to derive design values by taking into account factors within the context of the definitions given in EN 1997-1 (Eurocode 7), e.g. factors of safety. The design life of the product should be determined, since its function may be temporary, as a construction expediency, or permanent, for the lifetime of the structure.
Document History