DIN EN ISO 21549-3

Health informatics - Patient healthcard data - Part 3: Limited clinical data (ISO 21549-3:2014); English version EN ISO 21549-3:2014

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2014
Status: active
Page Count: 22
ICS Code (IT applications in health care technology): 35.240.80
scope:

This part of ISO 21549 is applicable to situations in which limited clinical data are recorded on or transported by patient healthcards compliant with the physical dimensions of ID-1 cards defined by ISO/IEC 7810.

This part of ISO 21549 describes and defines the limited clinical data objects used in or referenced by patient healthcards using UML, plain text and abstract syntax notation (ASN.1).

This part of ISO 21549 specifies the basic structure of the data contained within the data object limited clinical data, but does not specify or mandate particular data sets for storage on devices. In particular the data contained within the data objects in limited clinical data are intended to aid the delivery of emergency care, while being by themselves neither intended, nor fit for purpose, for the total of information provision for the delivery of emergency care.

The detailed functions and mechanisms of the following services are not within the scope of this part of ISO 21549, (although its structures can accommodate suitable data objects elsewhere specified):

- the encoding of free text data;

- security functions and related services which are likely to be specified by users for data cards depending on their specific application, for example: confidentiality protection, data integrity protection, and authentication of persons and devices related to these functions;

- access control services which may depend on active use of some data card classes such as microprocessor cards;

- the initialisation and issuing process (which begins the operating lifetime of an individual data card, and by which the data card is prepared for the data to be subsequently communicated to it according to this part of ISO 21549). The following topics are therefore beyond the scope of this part of ISO 21549:

- physical or logical solutions for the practical functioning of particular types of data cards;

- how the message is processed further "downstream" of the interface between two systems;

- the form which data takes for use outside the data card, or the way in which such data are visibly represented on the data card or elsewhere.

Document History

DIN EN ISO 21549-3
June 1, 2014
Health informatics - Patient healthcard data - Part 3: Limited clinical data (ISO 21549-3:2014); English version EN ISO 21549-3:2014
This part of ISO 21549 is applicable to situations in which limited clinical data are recorded on or transported by patient healthcards compliant with the physical dimensions of ID-1 cards defined by...
July 1, 2012
Health informatics - Patient healthcard data - Part 3: Limited clinical data (ISO/DIS 21549-3:2012); English version prEN ISO 21549-3:2012
A description is not available for this item.
September 1, 2004
Health informatics - Patient healthcard data - Part 3: Limited clinical data (ISO 21549-3:2004); German version EN ISO 21549-3:2004, text in English
A description is not available for this item.
June 1, 2003
Health informatics - Patient healthcard data - Part 3: Limited clinical data (ISO/DIS 21549-3:2002); English version prEN ISO 21549-3:2002
A description is not available for this item.

References

Advertisement