DIN 30745
Radio-frequency identification of waste containers by transponder technology using frequencies below 135 kHz and 868 MHz; Text in German and English
| Organization: | DIN |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Installations and equipment for waste disposal and treatment): | 13.030.40 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This document is applicable for:
- mobile waste containers with 2 wheels and a capacity up to 400 l intended for Diamond lifting device;
- mobile waste containers with 4 wheels and a capacity up to 1 700 l intended for Diamond lifting device;
- mobile waste containers with a capacity > 1 700 l and stationary waste containers with a capacity ≥ 1 700 l;
- multi bucket containers;
- roller containers;
- containers for special waste;
- containers for depot;
- underground systems.
This document describes electronic identification of the waste containers mentioned above and specifies the positions of the transponder (data carriers) at the waste container. It takes DIN EN 14803 as basis. It further defines their technical specification as well as data content and operating range.
The operating frequency and air interface of the transponder, as specified here, shall also apply for waste containers according to DIN EN 840-1 to DIN EN 840-4.
Document History