ISUZU ISA-K-010

Technical drawings – Indications of dimensions and tolerance - General principles, definitions, methods of execution and special indications

inactive
Buy Now
Organization: ISUZU
Publication Date: 1 February 2014
Status: inactive
Page Count: 73
scope:

This standard shall specify the indication of dimensions and permissible limits of dimension in ISUZU's product drawings.

NOTE This standard may be applied to the drawings other than product drawings (for example, drawings of tooling, drawings of die, etc.).

Document History

June 26, 2020
Technical drawings – Indications of dimensions and tolerance - General principles, definitions, methods of execution and special indications
A description is not available for this item.
ISUZU ISA-K-010
February 1, 2014
Technical drawings – Indications of dimensions and tolerance - General principles, definitions, methods of execution and special indications
This standard shall specify the indication of dimensions and permissible limits of dimension in ISUZU's product drawings. NOTE This standard may be applied to the drawings other than product...
March 31, 2003
Technical drawings - Dimensioning General principles, definitions, methods of execution and special indications
(JIS Z 8317の1項の備考に以下の文を追加する。) 備考 NEW2 SD,SW,MD,部品現図(EMD)に特有な事項についてはISA-K-013:パネル(板金)部品の図示方法による。 For the following which shall be added to the remark of Section 1 of JIS Z 8317 : NEW Remark :...
May 30, 1996
The Illustration Method of Tolerance Limit of Dimension and Dimension
.: 0) mm Ii3=: c V(t1~ I8J CD -ti!& a-:t~ CDfF!@:IIJUit 0)181 ~:Jj}~ I;:: "":l ~ \"( ;II m 1" :5 0 {I~ 1 S D, SW, MD, lmJh:mm?J (E MD) ';:~fftJ.JJH;:"'?~ 'Lit I SA - K - 0 1 3 AI'~ *")v (~~)...

References

Advertisement