DOD - DESC-DWG-90047
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM2208
active, Most Current
Buy Now
| Organization: | DOD |
| Publication Date: | 30 May 2014 |
| Status: | active |
| Page Count: | 5 |
scope:
This drawing describes the requirements for a fixed, film, .220 x .080, zero-ohm, chip, resistor.
intended Use:
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications.
Document History
DESC-DWG-90047
May 30, 2014
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM2208
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications.
April 12, 2005
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM2208
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications.
December 8, 1999
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM2208
This drawing describes the requirements for a fixed, film, .220 × .080, zero-ohm, chip, resistor.
The complete PIN is as follows, and is available in a wrap around termination:
November 15, 1999
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM2208
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications.
September 10, 1999
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM2208
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications.
October 21, 1993
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM2208
This drawing describes the requirements for a zero-ohm chip resistor.
The part may be ordered with two different termination types; configuration A, a one-surface termination, and configuration B, a...
March 2, 1992
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM2208
A description is not available for this item.
August 28, 1990
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM2208
A description is not available for this item.