DIN EN 61076-4-104

Connectors for use in d.c. low frequency analogue and digital high speed data applications - Part 4-104: Printed board connectors with assessed quality; detail specification for two-part modular connectors, basic grid of 2,0 mm, with terminations on a multiple grid of 0,5 mm (IEC 61076-4-104:1999); German version EN 61076-4-104:1999

active, Most Current
Organization: DIN
Publication Date: 1 October 1999
Status: active
Page Count: 62
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

DIN EN 61076-4-104
October 1, 1999
Connectors for use in d.c. low frequency analogue and digital high speed data applications - Part 4-104: Printed board connectors with assessed quality; detail specification for two-part modular connectors, basic grid of 2,0 mm, with terminations on a multiple grid of 0,5 mm (IEC 61076-4-104:1999); German version EN 61076-4-104:1999
A description is not available for this item.
Advertisement