DSF/ISO/IEC DIS 29167-10
Information technology -- Automatic identification and data capture techniques - Crypto suite AES-128 security services for air interface communications
| Organization: | DS |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Information coding): | 35.040 |
scope:
This international standard defines the crypto suite for AES 128 for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that may be referred by ISO committees for air interface standards and application standards. This international standard specifies a crypto suite for AES 128 for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces. This international standard defines various authentication methods and methods of use for the cipher. A Tag and an Interrogator may support one, a subset, or all of the specified options, clearly stating what is supported.
Document History