DSF/prEN 12312-6 rev

Aircraft ground support equipment - Specific requirements - Part 6: Part 6: Deicers and deicing/antiicing equipment

pending
Organization: DS
Status: pending
Page Count: 38
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This European Standard specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of deicers and equipment designed exclusively for deicing and washing of aircraft with deicing/antiicing/washing liquids when used as intended, including misuse reasonably foreseeable by the manufacturer, when carried out in accordance with the specifications given by the manufacturer or his authorized representative. It also takes into account some requirements recognized as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies. NOTE Safety of aircraft in connection with deicing/antiicing operations is not dealt with in this European Standard. Any, even minor, aircraft deicing or antiicing operation directly affects flight safety on take-off. Prevention of aeronautical accidents resulting from in-flight icing principally concerns the fluids and methods used, but it may in certain cases also concern deicing or antiicing equipment design or operation. These aeronautical aspects are not covered in this European Standard (see also Joint Aviation authorities (JAA), Joint Aviation Regulations (JAR) JAR-OPS subpart D 1.345 and any associated material). This standard applies to: a) self-propelled deicers with fixed platform or hinged boom; b) towable deicers with fixed platform or hinged boom; c) stationary deicing/antiicing equipment (e.g. fixed boom, gantry or tower cranes equipped with aircraft deicing/antiicing fluid systems). This standard does not apply to: d) fixed installations, such as separate storage tanks or heating and filling stations, which are not an integrated part of the stationary deicing equipment; e) hydraulic control systems; f) pneumatic systems; g) flow generating systems as such. This standard does not establish requirements for hazards caused by noise and vibration. NOTE EN 1915-3 and ...

Document History

March 27, 2017
Aircraft ground support equipment – Specific requirements – Part 6: Deicers and de-icing/anti-icing equipment
This European Standard specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of deicers and...
June 10, 2009
Aircraft ground support equipment – Specific requirements – Part 6: Deicers and deicing/antiicing equipment
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of deicers and equipment...
June 15, 2004
Aircraft ground support equipment - Specific requirements - Part 6: Deicers and deicing/antiicing equipment
This standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of deicers and equipment designed...
Aircraft ground support equipment - Specific requirements - Part 6: Deicers and deicing/antiicing equipment
This standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of deicers and equipment designed...
DSF/prEN 12312-6 rev
Aircraft ground support equipment - Specific requirements - Part 6: Part 6: Deicers and deicing/antiicing equipment
This European Standard specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of deicers and...
Advertisement