ASTM International - ASTM D5665/D5665M-99a(2014)e1
Standard Specification for Thermoplastic Fabrics Used in Cold-Applied Roofing and Waterproofing
| Organization: | ASTM International |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers thermoplastic fabrics such as polyester, polyester/polyamide bicomponent, or composites with fiberglass or polyester scrims that can be used during the construction of cold-applied roofing and waterproofing.
1.2 This specification is intended as a material specification. Issues regarding the suitability of specific roof constructions or application techniques are beyond the scope of this specification.
1.3 The specified tests and property values used to characterize the respective fabrics are intended to establish minimum properties. In-place system design criteria or performance attributes are factors beyond the scope of this material specification.
1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
Document History