BSI - BS 1139-3

Metal Scaffolding Part 3: Specification for Prefabricated Access and Working Towers

inactive
Buy Now
Organization: BSI
Publication Date: 31 January 1983
Status: inactive
Page Count: 19
ICS Code (Construction equipment): 91.220
scope:

Requirements for the design and fabrication of independent steel or aluminium access and working towers used as temporary installations and made with prefabricated components.

Document History

February 15, 1994
Scaffolding - Part 3: Specification for prefabricated mobile access and working towers
Covers the design and manufacture of aluminium mobile access and working towers with a height from 2.5 m to 12.0 m (indoors) and from 2.5 m to 8.0 m (outdoors).
February 15, 1994
Metal Scaffolding Part 3: Specification for Prefabricated Mobile Access and Working Towers
A description is not available for this item.
BS 1139-3
January 31, 1983
Metal Scaffolding Part 3: Specification for Prefabricated Access and Working Towers
Requirements for the design and fabrication of independent steel or aluminium access and working towers used as temporary installations and made with prefabricated components.
Advertisement