ASTM International - ASTM D7033-14

Standard Practice for Establishing Design Capacities for Oriented Strand Board (OSB) Wood-Based Structural-Use Panels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 9
ICS Code (Wood-based panels in general): 79.060.01
significance And Use:

4.1 The procedures described in this practice are intended to be used to establish design capacity (both strength and stiffness) values based on testing of OSB that, at a minimum, satisfies the... View More

scope:

1.1 This practice covers the basis for code recognition of design capacities for OSB structural-use panels. Procedures are provided to establish or re-evaluate design capacities for OSB structural-use panels. Procedures for sampling and testing are also provided. Design values stated as capacity per unit dimension are to be regarded as standard. Design capacities developed in accordance with this practice are applicable to panels intended for use in dry in-service conditions.

Note 1-This practice is based on ICC-ES Acceptance Criteria AC-182. Relative to the scope of AC-182, this practice is limited to OSB panels.Note 2-While this practice makes reference to PS-2, this practice applies similarly to products certified to other standards such as CAN/CSA O325.Note 3-OSB produced under PS-2 is rated with the "Exposure 1" bond classification. Exposure 1 panels covered by PS-2 are intended for dry use applications where the in-service equilibrium moisture content conditions are expected to be less than 16 %. Exposure 1 panels are intended to resist the effects of moisture due to construction delays, or other conditions of similar severity. Guidelines on use of OSB are available from manufacturers and qualified agencies.Note 4-PS-2-10 replaced the use of nominal thicknesses with a classification term known as Performance Category, which is defined in PS-2 as "A panel designation related to the panel thickness range that is linked to the nominal panel thickness designations used in the International Building Code (IBC) and International Residential Code (IRC)." Therefore, the PS-2 Performance Category should be considered equivalent to the term "nominal thickness" used within this standard.

Document History

January 15, 2022
Standard Practice for Establishing Design Capacities for Oriented Strand Board (OSB) Wood-Based Structural-Use Panels
1.1 This practice covers the basis for code recognition of design capacities for OSB structural-use panels. Procedures are provided to establish or re-evaluate design capacities for OSB...
ASTM D7033-14
May 1, 2014
Standard Practice for Establishing Design Capacities for Oriented Strand Board (OSB) Wood-Based Structural-Use Panels
1.1 This practice covers the basis for code recognition of design capacities for OSB structural-use panels. Procedures are provided to establish or re-evaluate design capacities for OSB...
April 15, 2007
Standard Practice for Establishing Design Capacities for Oriented Strand Board (OSB) Wood-Based Structural-Use Panels
1.1 This practice covers the basis for code recognition of design capacities for OSB structural-use panels. Procedures are provided to establish or re-evaluate design capacities for OSB...
December 15, 2005
Standard Practice for Establishing Design Capacities for Oriented Strand Board (OSB) Wood-Based Structural-Use Panels
1.1 This practice covers the basis for code recognition of design capacities for OSB structural-use panels. Procedures are provided to establish or re-evaluate design capacities for OSB...
Advertisement