GMNA - 9984182
Sealer – Preformed, Extrudable, Rigid and Flowable
| Organization: | GMNA |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification details the requirements of a sealer material that is extrudable and semi-rigid
Material Description
The sealer is intended to melt, then flow and cure, during the Paint Shop Sealer/ Primer Oven Bake. The material is intended to seal body joints against water, dust and air intrusion.
The material must be a smooth homogeneous mixture free of air, lumps, unmixed particles and foreign materials. The material is intended to be used in difficult-to-reach or difficult-to-seal areas with pumpable materials and equipment, where a semi-rigid sealer part can be installed.
Material Identification. Material identification can be found in Table 1. The material must adhere to approved Electrocoated (E-Coat) metal substrates, per GMW3008.
Symbols. Not applicable.
Applicability. Applicable to sealers intended to melt, then flow and cure, during the Paint Shop Sealer/ Primer Oven Bake.
Document History