GMNA - GM6196M

Fuel and Oil Resistant Hoses

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 May 2014
Status: inactive
Page Count: 3
scope:

This specification covers two types of hose 12.7 mm diameter and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. If no two is specified on drawing, it shall be Type I.

RESTRICTED AND REPORTABLE CHEMICALS (GM1000M). All material supplied to this specification must comply with the requirements listed in GM1000M, "Restricted and Reportable Chemicals."

Document History

GM6196M
May 1, 2014
Fuel and Oil Resistant Hoses
This specification covers two types of hose 12.7 mm diameter and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. If no two is specified on...
March 1, 1997
Fuel and Oil Resistant Hoses
1 SCOPE. This specification covers two types of hose 12.7 mm diameter and larger, coupled and uncoupled, for use with gasoline, oil, or diesel fuel in automotive fuel systems. If no type is specified...
February 1, 1995
Fuel and Oil Resistant Hoses
A description is not available for this item.
Advertisement