GMNA - GM6210M
Power Steering Return Hose
| Organization: | GMNA |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification covers a 9.5 mm inside diameter hose made from textile reinforcement and synthetic rubber for use in hydraulic steering applications as a flexible connection between the power steering gear and the power steering pump or pump reservoir. It also covers hose assemblies with end fittings or user-applied clamps secured to the hose as required by engineering drawings.
RESTRICTED AND REPORTABLE CHEMICALS (GM1000M). All materials supplied to this specification must comply with the requirements listed in GM1000M, "Restricted and Reportable Chemicals."
Document History