ISO 16345
Water-cooling towers - Testing and rating of thermal performance
| Organization: | ISO |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 158 |
| ICS Code (Heat pumps): | 27.080 |
scope:
This International Standard covers the measurement of the thermal performance and pumping head of open- and closed-circuit, mechanical draft, wet and wet/dry cooling towers and natural draft and fan-assisted natural draft, wet and wet/dry cooling towers. The standard rating boundaries for series mechanical draft, open- and closed-circuit cooling towers are specified.
This International Standard does not apply to the testing and rating of closed-circuit towers where the process fluid undergoes a change in phase as it passes through the heat exchanger or where the thermophysical properties of the process fluid are not available.
Document History