GMW14747

Ethylene Propylene Diene Terpolymer for Sealings in Coolant

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2014
Status: inactive
Page Count: 7
scope:

This specifications covers the materials and performance of Ethylene Propylene Diene Monomer (EPDM) sealings in the cooling circuit. EPDM rubber is a terpolymer of Ethylene, Propylene and Diene monomers.

Material Description. Materials covered by this specification are divided into six (6) EPDM "Types":

Note: Continuous and Excursion temperature limits are as defined by the Vehicle Technical Specifications (VTS).

• Type A: EPDM for sealing radiator, sulfur cured; -35 °C to +125 °C continuous, +150 °C excursion.

• Type B: EPDM for sealing radiator, peroxide cured; -35 °C to +150 °C continuous, +175 °C excursion.

• Type C: EPDM for sealing in engine applications, peroxide cured, better compression set; -35 °C to +150 °C continuous, +175 °C excursion.

• Type D: EPDM O-rings in water circuit, sulfur cured; -35 °C to +125 °C continuous, +150 °C excursion.

• Type E: EPDM for gasket, peroxide cured, with a functional temperature range of -35 °C to +135 °C. The limits are defined by ASTM D1329 TR10 and the continuous upper limit by SAE J2236.

• Type F: EPDM for gasket, peroxide cured, with a functional temperature range of -35 °C to +150 °C. The limits are defined by ASTM D1329 TR10 and the continuous upper limit by SAE J2236.

Document History

August 1, 2021
Ethylene Propylene Diene Terpolymer for Sealings in Coolant
This specification covers the materials and performance of Ethylene Propylene Diene Monomer (EPDM) sealings in the cooling circuit. EPDM rubber is a terpolymer of Ethylene, Propylene and Diene...
October 1, 2019
Ethylene Propylene Diene Terpolymer for Sealings in Coolant
This specification covers the materials and performance of Ethylene Propylene Diene Monomer (EPDM) sealings in the cooling circuit. EPDM rubber is a terpolymer of Ethylene, Propylene and Diene...
GMW14747
May 1, 2014
Ethylene Propylene Diene Terpolymer for Sealings in Coolant
This specifications covers the materials and performance of Ethylene Propylene Diene Monomer (EPDM) sealings in the cooling circuit. EPDM rubber is a terpolymer of Ethylene, Propylene and Diene...
April 1, 2012
Ethylene Propylene Diene Terpolymer (EPDM) for Sealings in Coolant
This specification covers the materials and performance of EPDM sealings in the cooling circuit. Material Description. Materials covered by this specification are divided into five EPDM types: Type...
November 1, 2006
EPDM for Sealings in Coolant
This specification covers the materials and performance of EPDM sealings in the cooling circuit.

References

Advertisement