LUL - T0440

Tube 4-foot walkway panels

inactive
Organization: LUL
Publication Date: 1 May 2014
Status: inactive
Page Count: 8
scope:

This technical specification relates to four-foot walkway panels which may be installed to span the drainage channel in tube running tunnels as an alternative to filling the channel with shingle. The tube track concerned may be either sleepered or not.

Purpose

The purpose of this technical specification is to define the performance requirements and acceptance criteria for four-foot walkway panels within the tube environment.

Document History

December 1, 2022
Tube 4-foot walkway panels
This technical specification relates to four-foot walkway panels which may be installed to span the drainage channel in tube running tunnels as an alternative to filling the channel with shingle. The...
T0440
May 1, 2014
Tube 4-foot walkway panels
This technical specification relates to four-foot walkway panels which may be installed to span the drainage channel in tube running tunnels as an alternative to filling the channel with shingle. The...

References

Advertisement