ASTM International - ASTM D6566-14
Standard Test Method for Measuring Mass per Unit Area of Turf Reinforcement Mats
| Organization: | ASTM International |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Plant growing): | 65.020.20 |
significance And Use:
5.1 This test method is used to determine if the turf reinforcement mat meets specifications for mass per unit area. This test method can be used for quality control to determine specimen... View More
scope:
1.1 This test method covers an index to the determination of mass per unit area of all turf reinforcement mats.
1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History