ASTM International - ASTM A498/A498M-14

Standard Specification for Seamless and Welded Carbon Steel Heat-Exchanger Tubes with Integral Fins

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 3
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers external helical, integral finned, seamless or welded low-carbon steel tubes for use in tubular heat exchangers, surface condensers, evaporators, superheaters, and similar heat-transfer apparatus in unfinned end diameters up to 2 in. [50 mm], inclusive.

1.2 Units-This specification is expressed in both inch-pound units and in SI units; however, unless the purchase order or contract specifies the applicable M specification designation (SI units), the inch-pound units shall apply. The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

Document History

March 1, 2023
Standard Specification for Seamless and Welded Carbon Steel Heat-Exchanger Tubes with Integral Fins
1.1 This specification describes seamless or welded low-carbon steel tubes on which the external or internal surface, or both, have been modified by a cold forming process to produce an integral...
March 15, 2017
Standard Specification for Seamless and Welded Carbon Steel Heat-Exchanger Tubes with Integral Fins
1.1 This specification describes seamless or welded low-carbon steel tubes on which the external or internal surface, or both, have been modified by a cold forming process to produce an integral...
ASTM A498/A498M-14
May 1, 2014
Standard Specification for Seamless and Welded Carbon Steel Heat-Exchanger Tubes with Integral Fins
1.1 This specification covers external helical, integral finned, seamless or welded low-carbon steel tubes for use in tubular heat exchangers, surface condensers, evaporators, superheaters, and...
Advertisement