IETF RFC 7222

Quality-of-Service Option for Proxy Mobile IPv6

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 May 2014
Status: active
Page Count: 55
scope:

This specification defines a new mobility option, the Quality-of- Service (QoS) option, for Proxy Mobile IPv6. This option can be used by the local mobility anchor and the mobile access gateway for negotiating Quality-of-Service parameters for a mobile node's IP flows. The negotiated QoS parameters can be used for QoS policing and marking of packets to enforce QoS differentiation on the path between the local mobility anchor and the mobile access gateway. Furthermore, making QoS parameters available on the mobile access gateway enables mapping of these parameters to QoS rules that are specific to the access technology and allows those rules to be enforced on the access network using access-technology-specific approaches.

Document History

IETF RFC 7222
May 1, 2014
Quality-of-Service Option for Proxy Mobile IPv6
This specification defines a new mobility option, the Quality-of- Service (QoS) option, for Proxy Mobile IPv6. This option can be used by the local mobility anchor and the mobile access gateway for...

References

Advertisement