CEI EN 61960

Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary lithium cells and batteries for portable applications

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2014
Status: active
Page Count: 24
ICS Code (Other cells and batteries): 29.220.99
scope:

This International Standard specifies performance tests, designations, markings, dimensions and other requirements for secondary lithium single cells and batteries for portable applications.

The objective of this standard is to provide the purchasers and users of secondary lithium cells and batteries with a set of criteria with which they can judge the performance of secondary lithium cells and batteries offered by various manufacturers.

This standard defines a minimum required level of performance and a standardized methodology by which testing is performed and the results of this testing reported to the user. Hence, users will be able to establish the viability of commercially available cells and batteries via the declared specification and thus be able to select the cell or battery best suited for their intended application.

This standard covers secondary lithium cells and batteries with a range of chemistries. Each electrochemical couple has a characteristic voltage range over which it releases its electrical capacity, a characteristic nominal voltage and a characteristic end-of-discharge voltage during discharge. Users of secondary lithium cells and batteries are requested to consult the manufacturer for advice.

Document History

CEI EN 61960
May 1, 2014
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary lithium cells and batteries for portable applications
This International Standard specifies performance tests, designations, markings, dimensions and other requirements for secondary lithium single cells and batteries for portable applications. The...
January 1, 2006
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary lithium cells and batteries for portable applications
La presente Norma si applica agli elementi ed alle batterie al litio per applicazioni portatili. Essa ne fornisce, allo scopo di informare gli acquirenti, le prove di prestazione, le designazioni, le...

References

Advertisement