CEI EN 60952-2

Aircraft batteries Part 2: Design and construction requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2014
Status: active
Page Count: 44
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This part of IEC 60952 series defines the physical design, construction and material requirements for nickel-cadmium and lead-acid aircraft batteries containing vented or valveregulated cells or monoblocs. The batteries are used for both general purposes and specific aerospace applications.

The specific topics addressed in this part serve to establish acceptable quality standards required to qualify a battery as airworthy as defined in Clause 3 of IEC 60952-1:2013.

A preferred range of aircraft batteries is specified in Annex A, but this part of IEC 60952 series may be used for other battery sizes, arrangements and ratings. For particular applications, other design requirements may be stipulated. These will be in addition to the requirements of this part and will be covered by specific documents.

It is recognised that additional data may be required by other organisations (national standards bodies, AECMA, SAE, etc.). The present standard can be used as a framework to devise tests for generation of the required data.

Document History

CEI EN 60952-2
May 1, 2014
Aircraft batteries Part 2: Design and construction requirements
This part of IEC 60952 series defines the physical design, construction and material requirements for nickel-cadmium and lead-acid aircraft batteries containing vented or valveregulated cells or...
April 1, 2005
Aircraft batteries - Part 2: Design and construction requirements
La presente Parte della Norma si applica alle batterie destinate all'uso su aeromobili. Essa definisce le prescrizioni per il progetto fisico, per la costruzione e per i materiali di elementi o...
July 1, 1998
Batterie di aeromobili - Parte 2: Prescrizioni di progetto e di costruzione
La presente Norma tratta le batterie di aeromobili al nichel-cadmio e al piombo contenenti elementi o monoblocchi del tipo aperto o regolato da valvola. Le batterie sono utilizzate sia per scopi...
November 1, 1994
Batterie di aeromobili - Parte 2: Prescrizioni di progetto e di costruzione
La presente Norma è la versione italiana della Norma Europea CENELEC EN 60952-2, identica alla Pubblicazione IEC 952-2 (1991). La presente Parte della Pubblicazione IEC 952 tratta le batterie di...

References

Advertisement