CEI EN 60952-3

Aircraft batteries Part 3: Product specification and declaration of design and performance (DDP)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2014
Status: active
Page Count: 22
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This part of IEC 60952 defines requirements for the product specification as well as procedures for a Declaration of Design and Performance (DDP) for nickel-cadmium and lead-acid aircraft batteries containing vented or valve-regulated cells or monoblocs. The batteries are used for both general purposes and specific aerospace applications.

The specific topics addressed in this part serve to establish acceptable quality standards required to qualify a battery as airworthy as defined in Clause 3 of IEC 60952-1:2013.

The design construction and test requirements should conform to the requirements specified in IEC 60952-1 and IEC 60952-2.

It is recognised that additional data may be required by other organisations (national standards bodies, AECMA, SAE etc.). The present standard can be used as a framework to devise tests for generation of the required data.

Document History

CEI EN 60952-3
May 1, 2014
Aircraft batteries Part 3: Product specification and declaration of design and performance (DDP)
This part of IEC 60952 defines requirements for the product specification as well as procedures for a Declaration of Design and Performance (DDP) for nickel-cadmium and lead-acid aircraft batteries...
April 1, 2005
Aircraft batteries - Part 3: Products specification and declaration of design and performance (DDP)
La presente Parte di Norma si applica alle batterie destinate all'uso su aeromobili. Essa definisce le prescrizioni riguardanti la specifica di prodotto e le procedure mirate ad una Dichiarazione di...
April 1, 1997
Batterie di aeromobili - Parte 3: Connettori elettrici esterni
La presente Norma definisce le caratteristiche costruttive ed il dimensionamento dei connettori elettrici esterni alle batterie che costituiscono l'interfaccia con i connettori dell'aeromobile. La...

References

Advertisement