CEI EN 60811-410

Electric and optical fibre cables - Test methods for non-metallic materials Part 410: Miscellaneous tests - Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2014
Status: active
Page Count: 26
ICS Code (Cables): 29.060.20
ICS Code (Insulating materials in general): 29.035.01
scope:

This Part 410 of IEC 60811 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables.

Full test conditions, such as temperature, duration, etc. and full test requirements are not specified in this standard; it is intended that they should be specified by the standard dealing with the relevant type of cable.

Document History

April 1, 2018
Electric and optical fibre cables - Test methods for non-metallic materials Part 410: Miscellaneous tests - Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors
A description is not available for this item.
February 1, 2018
Electric and optical fibre cables - Test methods for non-metallic materials Part 410: Miscellaneous tests - Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors
FOREWORD This amendment has been prepared by IEC technical committee 20: Electric cables. Full information on the voting for the approval of this amendment can be found in the report on voting...
CEI EN 60811-410
May 1, 2014
Electric and optical fibre cables - Test methods for non-metallic materials Part 410: Miscellaneous tests - Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors
This Part 410 of IEC 60811 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables. Full test conditions, such...

References

Advertisement