CEI EN 50386

Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2011
Status: active
Page Count: 10
ICS Code (Transformers. Reactors): 29.180

Document History

CEI EN 50386
July 1, 2011
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
A description is not available for this item.
July 1, 2011
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
La presente Norma EN 50386 specifica le prescrizioni e le dimensioni degli isolatori passanti per tensioni fino a 1000 V e correnti nominali tra 250 A e 5000 A per trasformatori immersi in liquido...
October 1, 2003
Bushings up to 1 kV and from 250 A to 5 kA, for liquid filled transformers
La presente Norma specifica le prescrizioni e le dimensioni degli isolatori passanti per tensioni fino a 1000 V e correnti nominali tra 250 A e 5000 A per trasformatori immersi in liquido...

References

Advertisement