CEI EN 50117-2-2

Cavi coassiali Parte 2-2: Specifica settoriale per cavi usati in reti di distribuzione cablate - Cavi di raccordo per esterno per sistemi operanti da 5 MHz a 1 000 MHz

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2014
Status: active
Page Count: 8
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

Foreword

This document (EN 50117-2-2:2004/A2:2013) has been prepared by CLC/SC 46XA "Coaxial cables" of CLC/TC 46X "Communication cables".

The following dates are fixed:

- latest date by which this document has to be implemented at national level by publication of an identical national standard or by endorsement (dop) 2014-07-01

- latest date by which the national standards conflicting with this document have to be withdrawn (dow) 2016-07-01

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. CENELEC [and/or CEN] shall not be held responsible for identifying any or all such patent rights.

This standard covers the Principle Elements of the Safety Objectives for Electrical Equipment Designed for Use within Certain Voltage Limits (LVD - 2006/95/EC).

Document History

CEI EN 50117-2-2
May 1, 2014
Cavi coassiali Parte 2-2: Specifica settoriale per cavi usati in reti di distribuzione cablate - Cavi di raccordo per esterno per sistemi operanti da 5 MHz a 1 000 MHz
Foreword This document (EN 50117-2-2:2004/A2:2013) has been prepared by CLC/SC 46XA "Coaxial cables" of CLC/TC 46X "Communication cables". The following dates are fixed: – latest date by which...
January 1, 2009
Coaxial cables Part 2-2: Sectional specification for cables used in cabled distribution networks - Outdoor drop cables for systems operating at 5 MHz -1 000 MHz
Questa specifica è applicabile ai cavi coassiali di raccordo per posa in esterni, che vengono utilizzati nei sistemi cablati di distribuzione rispondenti alla Norma EN 50083, nel campo di frequenze...
Advertisement