ISO FDIS 13061-2
Physical and mechanical properties of wood - Test methods for small clear specimen - Part 2: Determination of density for physical and mechanical tests
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 8 August 2013 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Wood, sawlogs and sawn timber): | 79.040 |
scope:
This part of ISO 13061 specifies a method for determining the density of wood for physical and mechanical tests on small clear specimens. It may also be used to determine density of test specimens for other physical or mechanical test and/or to determine the relationship between density and other properties of wood.
Document History
June 1, 2017
Physical and mechanical properties of wood - Test methods for small clear wood specimens - Part 2: Determination of density for physical and mechanical tests AMENDMENT 1
A description is not available for this item.
October 1, 2014
Physical and mechanical properties of wood - Test methods for small clear wood specimens - Part 2: Determination of density for physical and mechanical tests
This part of ISO 13061 specifies a method for determining the density of wood for physical and mechanical tests on small clear wood specimens. It may also be used to determine density of test...
ISO FDIS 13061-2
August 8, 2013
Physical and mechanical properties of wood - Test methods for small clear specimen - Part 2: Determination of density for physical and mechanical tests
This part of ISO 13061 specifies a method for determining the density of wood for physical and mechanical tests on small clear specimens. It may also be used to determine density of test specimens...