ASD-STAN PREN 3646-010
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous Part 010: Protective cover for plug Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 May 2014 |
| Status: | active |
| Page Count: | 7 |
scope:
This standard defines the characteristics of protective covers for plugs in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous.
It applies to models defined in Table 2.
For plugs associated with these protective covers, see EN 3646-008.
Document History
ASD-STAN PREN 3646-010
May 1, 2014
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous Part 010: Protective cover for plug Product standard
This standard defines the characteristics of protective covers for plugs in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of – 65 °C to 175 °C...
May 1, 1996
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees C or 200 Degrees C Continuous Duty Part 010 - Flight Blank for Plug
A description is not available for this item.