NPFC - A-A-50696
REELS, STATIC DISCHARGE, GROUNDING, 50 AND 75 FOOT CABLE LENGTHS
| Organization: | NPFC |
| Publication Date: | 23 May 2014 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This Commercial Item Description describes industrial type static discharge reels with either 50 or 75 foot cable lengths (fully extracted) used to dispel static charges from ground support equipment. This Commercial Item Description (CID) Test Set Synchro provides a crystal controlled phase angle calibration standard. It produces two digitally synthesized, low distortion sine waves. Relative phase angles between two sine wave outputs may be varied by at least 0.002°over the range from ±999.999°. This instrument will provide and measure phase angle signals for development, repair and maintenance of general electronics, navigational aids, satellite and other communications equipment.
Document History