ISO 10683

Fasteners - Non-electrolytically applied zinc flake coatings

inactive
Buy Now
Organization: ISO
Publication Date: 15 May 2014
Status: inactive
Page Count: 38
ICS Code (Metallic coatings): 25.220.40
ICS Code (Fasteners in general): 21.060.01
scope:

This International Standard specifies requirements for non-electrolytically applied zinc flake coatings for steel fasteners. It applies to coatings:

- with or without hexavalent chromium;

- with or without top coat;

- with or without lubricant (integral lubricant and/or subsequently added lubricant).

National regulations for the restriction or prohibition of certain chemical elements should be taken into account in the countries or regions concerned.

It applies to bolts, screws, studs and nuts with ISO metric thread, to fasteners with non-ISO metric thread, and to non-threaded fasteners such as washers, pins, clips, etc.

NOTE Coatings in accordance with this International Standard are especially used for high strength fasteners

(>1 000 MPa) to avoid risk of internal hydrogen embrittlement (see 4.4).

Information for design and assembly of coated fasteners is given in Annex A.

This International Standard does not specify requirements for such fastener properties as weldability or paintability. It does not apply to mechanically applied zinc coatings.

Document History

August 1, 2018
Fasteners - Non-electrolytically applied zinc flake coating systems
This document specifies requirements for non-electrolytically applied zinc flake coating systems for steel fasteners. It is applicable to coatings: — with or without hexavalent chromium; — with or...
ISO 10683
May 15, 2014
Fasteners - Non-electrolytically applied zinc flake coatings
This International Standard specifies requirements for non-electrolytically applied zinc flake coatings for steel fasteners. It applies to coatings: - with or without hexavalent chromium; - with or...
July 15, 2000
Fasteners - Non-Electrolytically Applied Zinc Flake Coatings
This International Standard specifies requirements for thickness, corrosion resistance and mechanical and physical properties of non-electrolytically applied zinc flake coatings on steel fasteners...

References

Advertisement