ISO 12619-3

Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system components - Part 3: Pressure regulator

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 June 2014
Status: active
Page Count: 12
ICS Code (Fuel systems): 43.060.40
scope:

This part of ISO 12619 specifies tests and requirements for the pressure regulator, a compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system component intended for use on the typ JS of motor vehicles defined in ISO 3833.

This part of ISO 12619 is applicable to vehicles using CGH2 in accordance with ISO 14687-1 or ISO 1468 2 and hydrogen/natural gas blends using natural gas in accordance with ISO 15403-1 and ISO/TR 154 3¬2. It is not applicable to the following:

- liquefied hydrogen (LH2) fuel system components;

- fuel containers;

- stationary gas engines;

- container mounting hardware;

- electronic fuel management;

- refuelling receptacles.

NOTE 1 It is recognized that miscellaneous components not specifically covered herein can be examined to meet the criteria of this part of ISO 12619 and tested according to the appropriate functional tests.

NOTE 2 All references to pressure in this part of ISO 12619 are to be considered gauge pressures unless otherwise specified.

NOTE 3 This part of ISO 12619 may not apply to fuel cell vehicles in compliance with international regulations

Document History

April 1, 2016
Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/ natural gas blend fuel system components - Part 3: Pressure regulator AMENDMENT 1:
A description is not available for this item.
ISO 12619-3
June 15, 2014
Road vehicles - Compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system components - Part 3: Pressure regulator
This part of ISO 12619 specifies tests and requirements for the pressure regulator, a compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system component intended for use on the...

References

Advertisement