CSA ISO/IEC 7776

Information Technology - Telecommunications and Information Exchange between Systems - High-Level Data Link Control Procedures - Description of the X.25 LAPB-Compatible DTE Data Link Procedures AMENDMENT 1: Modulo 32 768 and multi-selective reject option

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 December 2006
Status: active
Page Count: 34
ICS Code (Data link layer): 35.100.20
scope:

Foreword

ISO (the international Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized System for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work.

In the field of information technology, ISO and IEC have established a joint technical committee, lSO/IEC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Amendment 1 to International Standard ISO/IEC 7776:1995 was prepared by Joint Technical Committee lSO/IEC JTC 1, Information technology, Subcommittee SC 6, Telecommunications and information exchange between Systems.

Document History

CSA ISO/IEC 7776
December 1, 2006
Information Technology - Telecommunications and Information Exchange between Systems - High-Level Data Link Control Procedures - Description of the X.25 LAPB-Compatible DTE Data Link Procedures AMENDMENT 1: Modulo 32 768 and multi-selective reject option
Foreword ISO (the international Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized System for worldwide standardization. National bodies...
December 1, 2006
Information Technology - Telecommunications and Information Exchange between Systems - High-Level Data Link Control Procedures - Description of the X.25 LAPB-Compatible DTE Data Link Procedures AMENDMENT 1: Modulo 32 768 and multi-selective reject option
Introduction This amendment to ISO/IEC 7776:1995 adds the multi-selective reject option (option 3.3) and modulo 32 768 (option 10.2) from ISO/IEC 7809:1993. This amendment enhances ISO/IEC 7776:1995...
April 1, 1996
Information Technology - Telecommunications and Information Exchange between Systems - High-Level Data Link Control Procedures - Description of the X.25 LAPB-Compatible DTE Data Link Procedures
This International Standard defines an application of the following HDLc standards: ISO/IEC 3309, ISO/IEC 4335, ISO 7478, and ISO/IEC 7809. When there is difficulty in the interpretation of a...
January 1, 1996
Information Technology - Telecommunications and Information Exchange between Systems - High-Level Data Link Control Procedures - Description of the X.25 LAPB-Compatible DTE Data Link Procedures
This International Standard defines an application of the following HDLC standards: ISO/IEC 3309, ISO/IEC 4335, IS0 7478. and ISOiIEC 7809. When there is difficulty in the interpretation of a...
January 1, 1996
Information Technology - Telecommunications and Information Exchange between Systems - High-Level Data Link Control Procedures - Description of the X.25 LAPB-Compatible DTE Data Link Procedures
This International Standard defines an application of the following HDLc standards: ISO/IEC 3309, ISO/IEC 4335, ISO 7478, and ISO/IEC 7809. When there is difficulty in the interpretation of a...
Advertisement