CSA - CAN/CSA-ISO/IEC TR 19758B-04

Information technology - Document description and processing languages - DSSSL library for complex compositions AMENDMENT 2: Extensions to multilingual compositions (South-East Asian compositions)

inactive
Organization: CSA
Publication Date: 1 December 2006
Status: inactive
Page Count: 10
ICS Code (Languages used in information technology): 35.060
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

In exceptional circumstances, the joint technical committee may propose the publication of a Technical Report of one of the following types:

- type 1, when the required support cannot be obtained for the publication of an International Standard, despite repeated efforts;

- type 2, when the subject is still under technical development or where for any other reason there is the future but not immediate possibility of an agreement on an International Standard;

- type 3, when the joint technical committee has collected data of a different kind from that which is normally published as an International Standard ("state of the art", for example).

Technical Reports of types 1 and 2 are subject to review within three years of publication, to decide whether they can be transformed into International Standards. Technical Reports of type 3 do not necessarily have to be reviewed until the data they provide are considered to be no longer valid or useful.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.

Amendment 2 to ISO/IEC TR 19758:2003 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 34, Document description and processing languages.

This amendment provides additional DSSSL library specifications for multilingual compositions. The style elements supported in this amendment are based on the requirements for South-East Asian documents.

Document History

December 1, 2006
Information technology - Document description and processing languages - DSSSL library for complex compositions AMENDMENT 1: Extensions to basic composition styles and tables
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Document description and processing languages - DSSSL library for complex compositions AMENDMENT 1: Extensions to basic composition styles and tables
Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC TR 19758B-04
December 1, 2006
Information technology - Document description and processing languages - DSSSL library for complex compositions AMENDMENT 2: Extensions to multilingual compositions (South-East Asian compositions)
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2006
Information technology — Document description and processing languages — DSSSL library for complex compositions AMENDMENT 2: Extensions to multilingual compositions (South-East Asian compositions)
A description is not available for this item.
Information technology - Document description and processing languages - DSSSL library for complex compositions AMENDMENT 2: Extensions to multilingual compositions (South-East Asian compositions)
Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Document description and processing languages - DSSSL library for complex compositions AMENDMENT 3: Extensions to multilingual compositions (North and South Asian compositions)
Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2006
Information technology — Document description and processing languages — DSSSL library for complex compositions AMENDMENT 1: Extensions to basic composition styles and tables
A description is not available for this item.
December 1, 2006
Information technology - Document description and processing languages - DSSSL library for complex compositions AMENDMENT 3: Extensions to multilingual compositions (North and South Asian compositions)
Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2006
Information technology — Document description and processing languages — DSSSL library for complex compositions AMENDMENT 3: Extensions to multilingual compositions (North and South Asian compositions)
A description is not available for this item.
December 1, 2004
Information technology — Document description and processing languages — DSSSL library for complex compositions
This Technical Report provides a DSSSL library that can specify styles for the documents described by SGML (Standard Generalized Markup Language, ISO 8879) or XML (Extensible Markup Language, W3C...
January 1, 2004
Information technology - Document description and processing languages - DSSSL library for complex compositions
This Technical Report provides a DSSSL library that can specify styles for the documents described by SGML (Standard Generalized Markup Language, ISO 8879) or XML (Extensible Markup Language, W3C...
January 1, 2004
Information technology — Document description and processing languages — DSSSL library for complex compositions
This Technical Report provides a DSSSL library that can specify styles for the documents described by SGML (Standard Generalized Markup Language, ISO 8879) or XML (Extensible Markup Language, W3C...
Advertisement